The 27205B204JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 200 kVpk and a capacitance of 200,000 pF. It is cast in a rectangular case and supports stand-off mounting. The capacitor is rated for a maximum AC current of 15.0 A at 3 MHz, 18.0 A at 1 MHz, 15.0 A at 300 kHz, and 8.2 A at 100 kHz at 65 °C, with an operating temperature range of -55 °C to 125 °C. It meets the electrical equivalence of MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings.
Types 271, 272, 273 are designed for frequencies ranging from 100 kHz to 3 MHz and are well suited for high-current and high-voltage radio transmitter circuit applications. Cast in rectangular cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings, but are far superior in environmental capability, temperature range, physical size, mounting configuration and reliability.
High-Voltage Types, Transmitting Mica 200000µF
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27205B204JO0 | 338-27205B204JO0-ND | 27205B204JO0 | 2002-27205B204JO0 | 27205B204JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.2000 microF | 0.2000 microF | 200000 microF | 0.2000 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |