The 27130B911JO0 is a rectangular-case transmitting mica capacitor designed for high-current and high-voltage radio transmitter circuits, operating from 100 kHz to 3 MHz. It has a capacitance of 91 pF with a tolerance of ±5%, rated for 3000 Vpk, and supports an operating temperature range of -55°C to 125°C with ripple. At 65°C, it handles a maximum AC current of 1.6 A at 3 MHz, 0.7 A at 1 MHz, 0.3 A at 300 kHz, and 0.1 A at 100 kHz. The capacitor is cast in a rectangular case and supports stand-off mounting.
High-Voltage Types, Transmitting Mica 910µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27130B911JO0 | 2002-27130B911JO0 | 338-27130B911JO0-ND | 27130B911JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 9.10E-4 microF | 910 microF | 9.10E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |