The 27130B681JO0 is a high-voltage mica capacitor designed for radio transmitter applications, operating from 100 kHz to 3 MHz. It has a capacitance of 680 pF with a tolerance of ±5%, a rated voltage of 3000 Vpk, and can handle a maximum AC current of 4.3 A at 3 MHz and 2.4 A at 100 kHz at 65 °C. The capacitor operates across a temperature range of −55 °C to 125 °C and is cast in a rectangular case. This part is part of the Type 271 series, which features stand-off mounting capability, high shock resistance, and optional aluminum mounting plates.
High-Voltage Types, Transmitting Mica 680µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27130B681JO0 | 2002-27130B681JO0 | 338-27130B681JO0-ND | 27130B681JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 6.80E-4 microF | 680 microF | 6.80E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |