The 27130B501JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz with a rated voltage of 500 Vpk and a capacitance of 500 pF. It has a capacitance tolerance of ±5% and an operating temperature range of -55°C to 125°C with ripple. The capacitor is cast in a rectangular case and supports stand-off mounting. At 65°C, it handles a maximum AC current of 3.6 A at 3 MHz, 2.0 A at 1 MHz, 1.1 A at 300 kHz, and 0.5 A at 100 kHz. It is electrically equivalent to MIL-C-5 Styles CM65 through CM73.
High-Voltage Types, Transmitting Mica 500µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27130B501JO0 | 2002-27130B501JO0 | 338-27130B501JO0-ND | 27130B501JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.00E-4 microF | 500 microF | 5.00E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |