Cornell Dubilier Mica 27130B391JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 27130B391JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 3 kVpk and a capacitance of 390 pF, ±5%. It features a rectangular cast case and operates within a temperature range of -55 ºC to 125 ºC. Its maximum AC current rating at 65 ºC is 3.3 A at 3 MHz, 1.8 A at 1 MHz, 0.9 A at 300 kHz, and 0.4 A at 100 kHz. It is electrically equivalent to MIL-C-5 Styles CM65 through CM73 and is highly shock resistant with convenient mounting options.

Datasheet Summary
Powered by GS/AI

The 27130B391JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 3 kVpk and a capacitance of 390 pF, ±5%. It features a rectangular cast case and operates within a temperature range of -55 ºC to 125 ºC. Its maximum AC current rating at 65 ºC is 3.3 A at 3 MHz, 1.8 A at 1 MHz, 0.9 A at 300 kHz, and 0.4 A at 100 kHz. It is electrically equivalent to MIL-C-5 Styles CM65 through CM73 and is highly shock resistant with convenient mounting options.

Suppliers

Company
Product
Description
Supplier Links
Mica - 27130B391JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 27130B391JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details