Cornell Dubilier Mica 27130B361JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 27130B361JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 3000 Vpk and a capacitance of 360 pF. It is cast in a rectangular case and supports operating temperatures from -55 °C to 125 °C with ripple. At 65 °C, it handles a maximum AC current of 3.3 A at 3 MHz, 1.6 A at 1 MHz, 0.9 A at 300 kHz, and 0.4 A at 100 kHz. Capacitance tolerance is ±5%. The part is highly shock resistant and suitable for stand-off mounting with optional aluminum plates.

Datasheet Summary
Powered by GS/AI

The 27130B361JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 3000 Vpk and a capacitance of 360 pF. It is cast in a rectangular case and supports operating temperatures from -55 °C to 125 °C with ripple. At 65 °C, it handles a maximum AC current of 3.3 A at 3 MHz, 1.6 A at 1 MHz, 0.9 A at 300 kHz, and 0.4 A at 100 kHz. Capacitance tolerance is ±5%. The part is highly shock resistant and suitable for stand-off mounting with optional aluminum plates.

Suppliers

Company
Product
Description
Supplier Links
Mica - 27130B361JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 27130B361JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C183U7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C413U010AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C223U100CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101782U075EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers