The 27130B201JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, with a rated voltage of 3000 Vpk and a capacitance of 200 pF. It is cast in a rectangular case and supports stand-off mounting. Operating temperature range is from -55 °C to 125 °C with ripple, and capacitance tolerance is ±5%. At 65 °C, it handles a maximum AC current of 2.4 A at 3 MHz, 1.2 A at 1 MHz, 0.6 A at 300 kHz, and 0.2 A at 100 kHz. It is electrically equivalent to MIL-C-5 Styles CM65 through CM73.
High-Voltage Types, Transmitting Mica 200µF
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27130B201JO0 | 338-27130B201JO0-ND | 2002-27130B201JO0 | 27130B201JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.00E-4 microF | 200 microF | 2.00E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |