The 27130B181JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating from 100 kHz to 3 MHz with a rated voltage of 3 kVpk and a capacitance of 180 pF. It features a rectangular cast case, operates from -55°C to 125°C with ripple, and permits stand-off mounting. The capacitor is rated for a maximum AC current of 2.4 A at 3 MHz, 1.1 A at 1 MHz, 0.6 A at 300 kHz, and 0.2 A at 100 kHz at 65°C, with a capacitance tolerance of ±5% (J).
Datasheet Summary Powered by GS/AI
The 27130B181JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating from 100 kHz to 3 MHz with a rated voltage of 3 kVpk and a capacitance of 180 pF. It features a rectangular cast case, operates from -55°C to 125°C with ripple, and permits stand-off mounting. The capacitor is rated for a maximum AC current of 2.4 A at 3 MHz, 1.1 A at 1 MHz, 0.6 A at 300 kHz, and 0.2 A at 100 kHz at 65°C, with a capacitance tolerance of ±5% (J).