The 27130B161JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 3000 Vpk and a capacitance of 160 pF. It has a capacitance tolerance of ±5% and operates over a temperature range of -55 ºC to 125 ºC. The capacitor is cast in a rectangular case and is rated for a maximum AC current of 2.2 A at 65 ºC at 1 MHz, 1.1 A at 300 kHz, and 0.2 A at 100 kHz. It supports stand-off mounting and is highly shock resistant.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types, Transmitting Mica 160µF
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27130B161JO0 | 338-27130B161JO0-ND | 27130B161JO0 | 2002-27130B161JO0 | 27130B161JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.60E-4 microF | 160 microF | 1.60E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |