The 27130B132FO0 is part of the Type 271 series of high-voltage mica capacitors designed for frequencies from 100 kHz to 3 MHz in high-current radio transmitter circuits. These capacitors are cast in rectangular cases with operating temperatures from -55°C to 125°C, capacitance values from 47 pF to 0.1 µF, and rated voltages up to 60 kVpk. The Type 271 series has a capacitance tolerance of ±5% and is electrically equivalent to MIL-C-5 Styles CM65 through CM73. The part 27130B132FO0 corresponds to a nominal capacitance of 1300 pF with a 500 Vpk rating, and it has a maximum AC current of 5.6 A at 3 MHz, 3.6 A at 1 MHz, 1.8 A at 300 kHz, and 0.9 A at 100 kHz, all measured at 65°C. Mounting configurations are standardized across the series for secure installation in high-stress environments.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmit-ters. Cast in cylindrical cases, these capacitors are electri-cally equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environ-mental capability, temperature range, physical size, mounting configuration, and reliability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 27130B132FO0 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.0013 microF |
| Capacitance Tolerance | 1 (+/- %) |