The 27130B121JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 3 kVpk and capacitance of 120 pF, tolerant to ±5%. It is cast in a rectangular case and supports operation from -55 °C to 125 °C with ripple, delivering a maximum AC current of 2.0 A at 3 MHz and 0.4 A at 100 kHz at 65 °C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types, Transmitting Mica 120µF
TRANSMITTING MICA
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27130B121JO0 | 27130B121JO0 | 338-27130B121JO0-ND | 2002-27130B121JO0 | 27130B121JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.20E-4 microF | 120 microF | 1.20E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |