The 27130B111JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 3000 Vpk and a capacitance of 110 pF ±5%. It is cast in a rectangular case and supports an operating temperature range from -55°C to 125°C with ripple. The maximum AC current at 65°C is 0.8 A at 1 MHz and 0.4 A at 300 kHz.
High-Voltage Types, Transmitting Mica 110µF
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27130B111JO0 | 338-27130B111JO0-ND | 2002-27130B111JO0 | 27130B111JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.10E-4 microF | 110 microF | 1.10E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |