The 27120B562JO0 is a rectangular case high-voltage mica capacitor rated for 2000 Vpk, with a capacitance of 5600 pF and a tolerance of ±5%. It is designed for frequencies from 100 kHz to 3 MHz and operates over a temperature range of -55 °C to 125 °C with ripple. At 65 °C, it handles a maximum AC current of 3.9 A at 3 MHz, 3.9 A at 1 MHz, 2.0 A at 300 kHz, and 1.8 A at 100 kHz. The capacitor supports convenient mounting and is highly shock resistant.
High-Voltage Types, Transmitting Mica 5600µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27120B562JO0 | 2002-27120B562JO0 | 338-27120B562JO0-ND | 27120B562JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0056 microF | 5600 microF | 0.0056 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |