The 27120B502JO0 is a rectangular-case, high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz. It has a capacitance of 5000 pF with a tolerance of ±5%, a rated voltage of 2000 Vpk, and operates from -55 °C to 125 °C. The part permits stand-off mounting and is designed for high-current applications, with a maximum AC current rating of 6.8 A at 3 MHz and 6.8 A at 1 MHz at 65 °C. It is cast in a rectangular case with optional aluminum mounting plates and features high shock resistance.
High-Voltage Types, Transmitting Mica 5000µF
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27120B502JO0 | 338-27120B502JO0-ND | 2002-27120B502JO0 | 27120B502JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0050 microF | 5000 microF | 0.0050 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |