The 27120B472JO0 is a high-voltage mica capacitor in a rectangular case, rated for 2000 Vpk and 4700 pF capacitance with ±5% tolerance. It is designed for operation from 100 kHz to 3 MHz, with a maximum AC current rating of 1.8 A at 65°C at 100 kHz. The operating temperature range is -55°C to 125°C with ripple. The capacitor supports stand-off mounting and is highly shock resistant.
High-Voltage Types, Transmitting Mica 4700µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27120B472JO0 | 2002-27120B472JO0 | 338-27120B472JO0-ND | 27120B472JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0047 microF | 4700 microF | 0.0047 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |