The 27120B432JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 2000 Vpk and a capacitance of 4300 pF. It features a rectangular cast case, supports stand-off mounting, and is rated for an operating temperature range of -55 °C to 125 °C with ripple. At 65 °C, it handles a maximum AC current of 8.2 A at 3 MHz, 6.2 A at 1 MHz, 3.6 A at 300 kHz, and 1.6 A at 100 kHz. The capacitor meets the capacitance tolerance of ±5% (J).
High-Voltage Types, Transmitting Mica 4300µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27120B432JO0 | 2002-27120B432JO0 | 338-27120B432JO0-ND | 27120B432JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0043 microF | 4300 microF | 0.0043 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |