The 27115B912JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 1500 Vpk and a capacitance of 9100 pF. It is cast in a rectangular case and supports stand-off mounting. At 65 °C, it handles a maximum AC current of 4.7 A at 300 kHz and 2.2 A at 100 kHz. The capacitor operates within a temperature range of -55 °C to 125 °C and has a capacitance tolerance of ±5%. Its physical dimensions and mounting configuration are consistent with the Type 271 series.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types, Transmitting Mica 9100µF
TRANSMITTING MICA
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27115B912JO0 | 27115B912JO0 | 2002-27115B912JO0 | 338-27115B912JO0-ND | 27115B912JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0091 microF | 9100 microF | 0.0091 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |