The 27115B802JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating from 100 kHz to 3 MHz with a rated voltage of 1500 kVpk and a capacitance of 8000 pF. It features a rectangular cast case, supports stand-off mounting, and operates across a temperature range of -55°C to 125°C with a capacitance tolerance of ±5%. At 65°C, it handles a maximum AC current of 10.0 A at 3 MHz, 8.2 A at 1 MHz, 4.7 A at 300 kHz, and 2.2 A at 100 kHz.
High-Voltage Types, Transmitting Mica 8000µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27115B802JO0 | 2002-27115B802JO0 | 338-27115B802JO0-ND | 27115B802JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0080 microF | 8000 microF | 0.0080 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |