The 27110B203JO0 is a rectangular case, high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 1000 Vpk and a capacitance of 20,000 pF. It is rated for a maximum AC current of 11.0 A at 3 MHz, 11.0 A at 1 MHz, 7.5 A at 300 kHz, and 3.6 A at 100 kHz, all at 65°C. The capacitor operates within a temperature range of -55°C to 125°C with ripple and has a capacitance tolerance of ±5%. The device is cast in a rectangular case with flexible mounting options, including stand-off mounting capability, and is highly shock resistant.
High-Voltage Types, Transmitting Mica 20000µF
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27110B203JO0 | 338-27110B203JO0-ND | 2002-27110B203JO0 | 27110B203JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0200 microF | 20000 microF | 0.0200 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |