The 27110B113JO0 is a rectangular case mica capacitor designed for high-current and high-voltage radio transmitter circuits operating from 100 kHz to 3 MHz. It has a capacitance of 11,000 pF, a rated voltage of 1000 Vpk, and a capacitance tolerance of ±5%. It supports an operating temperature range of -55°C to 125°C with ripple and delivers a maximum AC current of 11.0 A at 3 MHz, 10.0 A at 1 MHz, 5.6 A at 300 kHz, and 2.7 A at 100 kHz at 65°C. It is electrically equivalent to MIL-C-5 Styles CM65 through CM73 and features high shock resistance and convenient mounting options.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types, Transmitting Mica 11000µF
TRANSMITTING MICA
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27110B113JO0 | 27110B113JO0 | 2002-27110B113JO0 | 338-27110B113JO0-ND | 27110B113JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0110 microF | 11000 microF | 0.0110 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |