The 27102B913JO0 is a rectangular case, high-current, high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz. It has a capacitance of 91,000 pF with a tolerance of ±5%, a rated voltage of 250 Vpk, and can handle a maximum AC current of 5.6 A at 100 kHz and 65°C. It operates from -55°C to 125°C and is electrically equivalent to MIL-C-5 Styles CM65 through CM73. The capacitor is cast in a compact rectangular case and supports convenient mounting.
Datasheet Summary Powered by GS/AI
The 27102B913JO0 is a rectangular case, high-current, high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz. It has a capacitance of 91,000 pF with a tolerance of ±5%, a rated voltage of 250 Vpk, and can handle a maximum AC current of 5.6 A at 100 kHz and 65°C. It operates from -55°C to 125°C and is electrically equivalent to MIL-C-5 Styles CM65 through CM73. The capacitor is cast in a compact rectangular case and supports convenient mounting.