The 27102B563JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 250 Vpk and a capacitance of 56,000 pF. It is cast in a rectangular case and rated for a maximum AC current of 4.7 A at 100 kHz and 11.0 A at 3 MHz at 65°C. The operating temperature range is -55°C to 125°C with ripple, and capacitance tolerance is ±5%.
Datasheet Summary Powered by GS/AI
The 27102B563JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 250 Vpk and a capacitance of 56,000 pF. It is cast in a rectangular case and rated for a maximum AC current of 4.7 A at 100 kHz and 11.0 A at 3 MHz at 65°C. The operating temperature range is -55°C to 125°C with ripple, and capacitance tolerance is ±5%.