The 27102B513JO0 is a rectangular case high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a capacitance of 51,000 pF and a rated voltage of 500 Vpk. It has a capacitance tolerance of ±5% and operates from -55°C to 125°C with ripple. The capacitor supports stand-off mounting and is highly shock resistant. Maximum AC current at 65°C is 9.1 A at 300 kHz and 4.7 A at 100 kHz.
High-Voltage Types, Transmitting Mica 51000µF
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27102B513JO0 | 338-27102B513JO0-ND | 2002-27102B513JO0 | 27102B513JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0510 microF | 51000 microF | 0.0510 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |