258FSB360XGFM is a snap-in aluminum electrolytic capacitor rated for 360 WVDC with a capacitance of 2500 µF, an ESR of 0.0884 Ω at 120 Hz and 20°C, and dimensions of 40 mm in diameter by 80 mm in length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and meets specified limits for leakage current, dissipation factor, and performance under charge/discharge cycles and shelf life conditions.
Datasheet Summary Powered by GS/AI
258FSB360XGFM is a snap-in aluminum electrolytic capacitor rated for 360 WVDC with a capacitance of 2500 µF, an ESR of 0.0884 Ω at 120 Hz and 20°C, and dimensions of 40 mm in diameter by 80 mm in length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and meets specified limits for leakage current, dissipation factor, and performance under charge/discharge cycles and shelf life conditions.