The 258FSB360XEM is a snap-in aluminum electrolytic capacitor rated for 360 VDC, with a capacitance of 2500 µF, an ESR of 0.0884 Ω at 120 Hz and 20°C, and dimensions of 35 mm in diameter and 80 mm in height. It operates within a temperature range of -20°C to +55°C, with a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. The capacitor supports 5000 flash cycles with a discharge resistance of 0.7 to 1.0 Ω and maintains performance under shelf life testing at 70°C. Dissipation factor is specified at 0.1 for capacitances above 600 µF, and leakage current is limited to 1×C µA after 5 minutes at rated voltage.
Datasheet Summary Powered by GS/AI
The 258FSB360XEM is a snap-in aluminum electrolytic capacitor rated for 360 VDC, with a capacitance of 2500 µF, an ESR of 0.0884 Ω at 120 Hz and 20°C, and dimensions of 35 mm in diameter and 80 mm in height. It operates within a temperature range of -20°C to +55°C, with a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. The capacitor supports 5000 flash cycles with a discharge resistance of 0.7 to 1.0 Ω and maintains performance under shelf life testing at 70°C. Dissipation factor is specified at 0.1 for capacitances above 600 µF, and leakage current is limited to 1×C µA after 5 minutes at rated voltage.