The 258FSB330XGFQ is an aluminum electrolytic capacitor rated for 330 VDC with a capacitance of 2500 µF, designed for high-voltage, low-leakage applications such as emergency and signal lights. It features a snap-in mounting style with dimensions of 40 mm in diameter and 75 mm in length. The maximum ESR at 120 Hz and 20°C is 0.0884 Ω, the capacitance tolerance is -10% to +20%, and the operating temperature range is -20°C to +55°C. The dissipation factor is 0.07. The capacitor supports 5000 flash cycles at rated voltage with capacitance change less than 10%, dissipation factor remaining below 150% of the maximum specified value, and leakage current below 150% of the maximum specified value. After 500 hours at 70°C with no voltage applied, capacitance change remains under 10%, dissipation factor stays below 150% of the maximum, and leakage current remains below 150% of the maximum.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 258FSB330XGFQ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 55 C (-13 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |