The 257FSR360XRCF is a radial lead aluminum electrolytic capacitor for photoflash applications, rated at 360 VDC with a capacitance of 250 µF. It has a maximum ESR of 0.3981 Ω at 120 Hz and 20°C, and dimensions of 14.5 mm diameter by 48 mm length. The capacitor operates within a temperature range of -20°C to +55°C, exhibits a capacitance tolerance of -10% to +20%, and meets JIS 2365 compliance. Dissipation factor is 0.06 at 120 Hz and 25°C, with leakage current specified at 5 minutes under rated voltage. It supports 5000 flash cycles with a discharge resistance of 0.7-1.0 Ω, maintaining capacitance change under 10% and leakage current under 150% of maximum specified values after endurance testing.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 257FSR360XRCF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |