Cornell DubilierFilm Paper Film Capacitors255RSB122K4R
Description
For New Design: Yes
Capacitance: 2.5 µF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 500
ESR: 3.5 mΩ
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2.5 µF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 500
ESR: 3.5 mΩ
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 255RSB122K4R is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 1200 V and capacitance of 2.5 µF. It operates from -40°C to +85°C with a maximum dv/dt of 500 V/µs, ESR of 3.5 mΩ at 100 kHz and +25°C, and an RMS ripple current of 23 A at +70°C. Dimensions are 57.5 mm × 45 mm × 30 mm with 20.3 mm lead spacing and 1.2 mm lead diameter. Construction uses double metallized polypropylene film in a flame-retardant epoxy resin case (UL94V-0) with lead-free tinned copper leads. Capacitance tolerance is ±10% at 1 kHz, dissipation factor is below 0.001, and dielectric strength is 150% of rated AC voltage for 2 seconds. Life expectancy is 30,000 hours at rated AC voltage.
Datasheet Summary Powered by GS/AI
The 255RSB122K4R is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 1200 V and capacitance of 2.5 µF. It operates from -40°C to +85°C with a maximum dv/dt of 500 V/µs, ESR of 3.5 mΩ at 100 kHz and +25°C, and an RMS ripple current of 23 A at +70°C. Dimensions are 57.5 mm × 45 mm × 30 mm with 20.3 mm lead spacing and 1.2 mm lead diameter. Construction uses double metallized polypropylene film in a flame-retardant epoxy resin case (UL94V-0) with lead-free tinned copper leads. Capacitance tolerance is ±10% at 1 kHz, dissipation factor is below 0.001, and dielectric strength is 150% of rated AC voltage for 2 seconds. Life expectancy is 30,000 hours at rated AC voltage.