The 255RMB850K# is a metallized polypropylene power semiconductor snubber capacitor with a rated DC voltage of 850 V, a capacitance of 2.5 µF, and a maximum operating temperature of +85°C. It features lug terminals with dimensions of 42.5 mm × 35.5 mm × 33.5 mm and is constructed with flame-retardant plastic and epoxy resin (UL94V-0). The part uses lead-free tinned copper leads, has a dielectric strength of 3 kVAC between terminals and case for 60 seconds, and exhibits a capacitance tolerance of ±10%. Its dissipation factor at 1 kHz and 25°C is ≤0.07%, with an insulation resistance of ≥30 GΩ×µF at 25°C. The capacitor has a self-inductance of less than 1 nH per mm of lead spacing and a capacitance drift factor of less than 0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 255RMB850K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |