The 255RMB700K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 700 VDC and 2.5 µF capacitance. It operates within a temperature range of -40°C to +85°C and features flame-retardant epoxy resin coating (UL94V-0) with lead-free tinned copper terminals. Physically, it measures 42.5 mm in length, 35.5 mm in height, and 33.5 mm in thickness. The capacitor exhibits a capacitance tolerance of ±10% at 1 kHz and 25°C, a dissipation factor of 0.06% at 1 kHz, and a self-inductance of less than 1 nH per mm of lead spacing. It is rated for 30,000 hours life under AC voltage and 100,000 hours under DC voltage, with a dielectric strength of 3 kVAC applied between terminals and case. The dielectric material is polypropylene with double metallized film construction and internal series connections.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 255RMB700K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |