The 255RMB152K# is a metallized polypropylene power film capacitor designed for snubber applications in inverters, converters, and switching power supplies. It has a rated DC voltage of 1500 V, a capacitance of 2.5 µF, and operates within a temperature range of -40°C to +85°C. The component features lug terminals with a lead spacing of 57.5 mm, and its dimensions are 57.5 mm × 45 mm × 30 mm. It uses double metallized film with internal series connections, is coated in a flame-retardant epoxy resin (UL94V-0), and has lead-free tinned copper leads. The insulation resistance is 30 GΩ·µF at 25°C, the dissipation factor is 0.09% at 1 kHz and 25°C, and it has a life expectancy of 30,000 hours at rated AC voltage. The dielectric strength is 3 kVAC between terminals and case for 60 seconds. Self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 255RMB152K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |