Cornell DubilierFilm Paper Film Capacitors255PSB700K4J
Description
For New Design: Yes
Capacitance: 2.5 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 600
ESR: 2.2 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2.5 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 600
ESR: 2.2 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 255PSB700K4J is a radial lead film capacitor rated for 700 VDC, with a capacitance of 2.5 μF, a maximum dv/dt of 600 V/μs, and a typical ESR of 2.2 mΩ at 100 kHz and 25°C. It has a maximum RMS ripple current of 24.5 A at +70°C and dimensions of 42.5 mm × 37 mm × 28 mm. The case is a flame-retardant plastic box with epoxy resin (UL94V-0), and it features four lead terminals spaced 20.3 mm apart. The operating temperature range is from -40°C to +100°C, with a capacitance tolerance of ±10% at 1 kHz. The dielectric is polypropylene with double metallized film construction and internal series connections. The leads are lead-free tinned copper. The insulation resistance is ≥30 GΩ, and the self-inductance is less than 1 nH per mm of lead spacing.
Datasheet Summary Powered by GS/AI
The 255PSB700K4J is a radial lead film capacitor rated for 700 VDC, with a capacitance of 2.5 μF, a maximum dv/dt of 600 V/μs, and a typical ESR of 2.2 mΩ at 100 kHz and 25°C. It has a maximum RMS ripple current of 24.5 A at +70°C and dimensions of 42.5 mm × 37 mm × 28 mm. The case is a flame-retardant plastic box with epoxy resin (UL94V-0), and it features four lead terminals spaced 20.3 mm apart. The operating temperature range is from -40°C to +100°C, with a capacitance tolerance of ±10% at 1 kHz. The dielectric is polypropylene with double metallized film construction and internal series connections. The leads are lead-free tinned copper. The insulation resistance is ≥30 GΩ, and the self-inductance is less than 1 nH per mm of lead spacing.