Cornell DubilierFilm Paper Film Capacitors255PSB700K2JA
Description
For New Design: Yes
Capacitance: 2.5 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 600
ESR: 2.7 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2.5 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 600
ESR: 2.7 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 255PSB700K2JA is a radial lead, high current, low ESR film capacitor rated for 700 VDC with a capacitance of 2.5 µF. It has a dv/dt rating of 600 V/µs, an ESR of 2.7 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 14 A at +70°C. The dimensions are 41.5 mm × 40 mm × 20 mm with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. It operates within a temperature range of -40°C to +100°C, features a flame-retardant plastic box with epoxy resin (UL94V-0), and uses double metallized polypropylene film with internal series connections. The terminal-to-terminal dielectric strength is 160% of rated VDC or 150% VAC applied for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 255PSB700K2JA is a radial lead, high current, low ESR film capacitor rated for 700 VDC with a capacitance of 2.5 µF. It has a dv/dt rating of 600 V/µs, an ESR of 2.7 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 14 A at +70°C. The dimensions are 41.5 mm × 40 mm × 20 mm with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. It operates within a temperature range of -40°C to +100°C, features a flame-retardant plastic box with epoxy resin (UL94V-0), and uses double metallized polypropylene film with internal series connections. The terminal-to-terminal dielectric strength is 160% of rated VDC or 150% VAC applied for 2 seconds at 25°C.