Cornell DubilierFilm Paper Film Capacitors255PSB152K6R
Description
For New Design: Yes
Capacitance: 2.5 µF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 725
ESR: 2.1 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2.5 µF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 725
ESR: 2.1 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 255PSB152K6R is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 1500 VDC, capacitance of 2.5 µF, and a maximum dv/dt of 725 V/µs. It has an ESR of 2.1 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 35 A at +70°C. The component measures 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a 10.2 mm lead spacing and six leads. It uses a polypropylene dielectric in a double metallized film construction with flame-retardant epoxy resin coating (UL94V-0), and operates within a temperature range of -40°C to +100°C. Self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance is at least 30 GΩ.µF. Life expectancy is 30,000 hours at rated AC voltage.
Datasheet Summary Powered by GS/AI
The 255PSB152K6R is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 1500 VDC, capacitance of 2.5 µF, and a maximum dv/dt of 725 V/µs. It has an ESR of 2.1 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 35 A at +70°C. The component measures 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a 10.2 mm lead spacing and six leads. It uses a polypropylene dielectric in a double metallized film construction with flame-retardant epoxy resin coating (UL94V-0), and operates within a temperature range of -40°C to +100°C. Self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance is at least 30 GΩ.µF. Life expectancy is 30,000 hours at rated AC voltage.