Cornell DubilierFilm Paper Film Capacitors255PSB152K4R
Description
For New Design: Yes
Capacitance: 2.5 µF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 725
ESR: 2.2 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2.5 µF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 725
ESR: 2.2 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 255PSB152K4R is a radial lead, high-current, low-ESR film capacitor with a rated DC voltage of 1500 V, capacitance of 2.5 μF, and a maximum dv/dt rating of 725 V/µs. It has a typical ESR of 2.2 mΩ at 100 kHz and 25°C, and an RMS ripple current capability of 27 A at +70°C. The physical dimensions are 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a lead spacing of 20.3 mm and four leads. The capacitor uses double metallized polypropylene film with internal series connections, encapsulated in a flame-retardant epoxy resin case (UL94V-0) with lead-free tinned copper leads. It operates from -40°C to +100°C with a capacitance tolerance of ±10% at 1 kHz. The insulation resistance is ≥30 GΩ·μF at 25°C under 3000 V applied for 1 minute. The dielectric strength is 160% of rated DC voltage applied for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 255PSB152K4R is a radial lead, high-current, low-ESR film capacitor with a rated DC voltage of 1500 V, capacitance of 2.5 μF, and a maximum dv/dt rating of 725 V/µs. It has a typical ESR of 2.2 mΩ at 100 kHz and 25°C, and an RMS ripple current capability of 27 A at +70°C. The physical dimensions are 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a lead spacing of 20.3 mm and four leads. The capacitor uses double metallized polypropylene film with internal series connections, encapsulated in a flame-retardant epoxy resin case (UL94V-0) with lead-free tinned copper leads. It operates from -40°C to +100°C with a capacitance tolerance of ±10% at 1 kHz. The insulation resistance is ≥30 GΩ·μF at 25°C under 3000 V applied for 1 minute. The dielectric strength is 160% of rated DC voltage applied for 2 seconds at 25°C.