The 255PPS850K is an axial leaded metallized polypropylene film capacitor rated for 850 VDC continuous operate, with a surge voltage of 1300 VDC and an AC voltage rating of 500 VAC at 50/60 Hz. It has a capacitance of 2.5 µF, a maximum dv/dt of 14 V/µs, and a typical ESR of 2.7 mΩ at 100 kHz and 25°C. The dimensions are 32 mm in diameter by 46 mm in length. It operates from -40°C to +85°C, with a dissipation factor not exceeding 0.0001 at 1 kHz and 25°C. The insulation resistance is 30,000 MΩ·µF minimum at 25°C and 100 VDC. The capacitor features flame-retardant polyester tape wrap with epoxy resin end fill, and lead-free tinned copper leads. It has a life expectancy of 100,000 hours at 70°C under DC voltage and a failure quota of 300 per billion component hours.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 255PPS850K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |