The 255PPS122KS is an axial lead metallized polypropylene film capacitor designed for high dv/dt applications such as inverters, power converters, and switching supplies. It has a rated DC voltage of 1200 V with a surge voltage of 1750 V and an AC voltage rating of 600 V. The capacitance is 2.5 µF with a tolerance of ±10% at 1 kHz and 25°C. The part exhibits a maximum dissipation factor of 0.0001 at 1 kHz and 25°C, an insulation resistance of 30,000 MΩ×µF, and a self-inductance under 1 nH per mm of lead spacing. It operates within a temperature range of -40°C to +85°C and has a life expectancy of 30,000 hours at rated AC voltage and 70°C. The dimensions are 26.5 mm in diameter and 59 mm in length. Construction includes flame-retardant polyester tape and epoxy resin end fill meeting UL94V0. Terminal connections are lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 255PPS122KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |