The 255PPS122K is an axial lead, metallized polypropylene film capacitor rated for 1200 VDC continuous operation with a surge voltage of 1750 VDC. It has a capacitance of 2.5 µF, a maximum dv/dt of 14 V/µs, and a typical RMS ripple current of 14 A at 100 kHz and 25°C. The ESR is 2.7 mΩ at 100 kHz, and its dimensions are 36.5 mm in diameter by 55 mm in length. The capacitor operates from -40°C to +85°C, with a dissipation factor of less than 0.0001 at 1 kHz and 25°C. It features flame-retardant polyester tape wrap with epoxy resin end fill, lead-free tinned copper leads, and an insulation resistance of 30,000 MΩ×µF at 25°C. The self-inductance is less than 1 nH per mm of lead spacing, and it meets a failure quota of 300 per billion component hours.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 255PPS122K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |