The 255PPA700KN is an axial lead film capacitor rated for 700 VDC with 2.5 µF capacitance, measuring 32 mm in diameter and 46 mm in length. It handles a maximum RMS ripple current of 14 A at 70°C and has an ESR of 2.8 mΩ at 100 kHz and 25°C. Constructed with double metallized polypropylene film and epoxy resin coating, it operates from -55°C to +85°C and meets UL94V0 standards. Its insulation resistance is 30,000 MΩ·µF at 25°C, self-inductance is less than 1 nH per mm of lead spacing, and rated AC voltage is 420 VAC. Capacitance tolerance is +10% at 1 kHz, 25°C, with an optional +5% variant. Life expectancy is 100,000 hours at 70°C under DC bias.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 255PPA700KN |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |