The 255PPA122KS is an axial lead, high dv/dt, polypropylene film capacitor rated for 1200 VDC continuous operation with a 1500 VDC surge voltage. It has a capacitance of 2.5 µF, a maximum RMS ripple current of 14 A at 70°C, and an ESR of 2.6 mΩ at 100 kHz and 25°C. The capacitor measures 28 mm in diameter and 59 mm in length, with 1.2 mm diameter tinned copper leads. It operates from -55°C to +85°C and has a dielectric strength of 200% of rated DC voltage. The construction features double metallized film with internal series connections and epoxy resin end fill rated UL94V0. The dissipation factor is less than 0.06% at 1 kHz and 25°C, and insulation resistance exceeds 30,000 MΩµF at 25°C. Its life expectancy is 100,000 hours at VDC and 70°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 255PPA122KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |