The 255PMC600K#P2 is a metallized polypropylene film capacitor designed for high current and high dv/dt applications such as resonant circuits and switching power supplies. It features lead-free tinned copper terminals and is housed in a flame-retardant plastic box with epoxy resin (UL94V-0). The part has a rated DC voltage of 600 V, a capacitance of 2.5 µF, and a maximum dissipation factor of 0.05% at 1 kHz and 25°C. Its physical dimensions are 42.5 mm × 27.5 mm × 24.5 mm, with a terminal spacing of 11 mm and lug-to-lug pitch of 42-42.5 mm. The capacitor operates from −40°C to +100°C, has an insulation resistance of ≥ 3000 MΩ×µF, and a self-inductance of less than 1 nH per mm of lead spacing. The rated AC voltage is 350 V at 50/60 Hz, with a life expectancy of 30,000 hours at VAC and less than 3% capacitance change after aging.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 255PMC600K#P2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |