The 255PMB700K#P1 is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 700 VDC and a capacitance of 2.5 µF. It features lead-free tinned copper leads, flame-retardant plastic housing with epoxy resin (UL94V-0), and a physical dimension of 42.5 mm x 35.5 mm x 33.5 mm. The capacitor operates within a temperature range of -40°C to +100°C, maintains a capacitance tolerance of ±10%, and has an insulation resistance of 30,000 MΩ×µF at 25°C. Self-inductance is less than 1 nanohenry per mm of lead spacing. The construction uses double metallized film with internal series connections and is suitable for high pulse and rms current applications such as inverters, converters, and switching power supplies.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 255PMB700K#P1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |