2.5µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial
CAP FILM 2.5UF 10% 500VDC RADIAL
CAP FILM 2.5UF 10% 500VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 255MABA03KHS-ND | 255MABA03KHS | 255MABA03KHS |
| Product Name | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 2.5 microF | 2.5 microF | 2.5 microF |