Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF FILTERS AND MICROWAVE FILTERS
CORNELL DUBILIER
254M06QD150 -- FILTER RC 150 OHM/0.25UF TH
Cornell Dubilier
FILTER RC 150 OHM/0.25UF TH
254M06QD150
Description
FILTER RC 150 OHM/0.25UF TH
Utmel Electronic Limited
Done
Description
FILTER RC 150 OHM/0.25UF TH
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
FILTER RC 150 OHM/0.25UF TH
192-254M06QD150
FILTER RC 150 OHM/0.25UF TH
192-254M06QD150
FILTER RC 150 OHM/0.25UF TH
FILTER RC 150 OHM/0.25UF TH
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
RF Filters and Microwave Filters
Product Number
192-254M06QD150
Product Name
FILTER RC 150 OHM/0.25UF TH
Operating Temperature
-55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data
Similar Products
5o.com
Band Stop Filter
5o29120700
Specs
Filter Type
Band Reject
Operating Temperature
-55 to 85 C (-67 to 185 F)
Fc
0.0 to 3000 MHz
View Details
ECS Inc. International
Ceramic Filters
ECS-DCF-107
Specs
Filter Technology
Passive Filter
Fc
5492 MHz
Insertion Loss
2.7 dB
View Details
Anatech Electronics, Inc.
4960 MHz Cavity Band Pass Filter
AB4960B936
Specs
Filter Type
Bandpass
Fc
4960 MHz
Bandwidth
10000 kHz
View Details
Mini-Circuits
LTCC SMT Band Pass Filter, 10.9 - 13.9 GHz, 50Ω
BFHKI-1252+
Specs
Filter Type
Bandpass
Filter Design
Ceramic Filter
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
3
suppliers