Knowles Ceramic Capacitors 2520B102K502NT

Description
1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 2520 (6450 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 2520 (6450 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-1134-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1134-2-ND
Ceramic Capacitors 1763-1134-2-ND
1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 2520 (6450 Metric)

1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 2520 (6450 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1134-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1134-1-ND
Ceramic Capacitors 1763-1134-1-ND
1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 2520 (6450 Metric)

1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 2520 (6450 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1763-1134-2-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701277 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 227XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details