Cornell Dubilier Film Paper Film Capacitors 24FD3765A-F

Description
For New Design: Yes Capacitance: 65 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.91 in. Length: — Diameter: 2.5 in.
Request a Quote
Description
For New Design: Yes Capacitance: 65 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.91 in. Length: — Diameter: 2.5 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPF series consists of oil-filled, metallized polypropylene AC motor run capacitors with 4-prong quick disconnect terminals, designed for air conditioning, refrigeration, and power factor correction applications. This part is available in a round case style with a diameter of 2.5 inches and a height of 3.91 inches. It has a capacitance of 65µF, a rated voltage of 370 Vac, a capacitance tolerance of ±10%, and operates within a temperature range of −40 °C to +70 °C. The capacitor includes a pressure-sensitive interrupter for fail-safe operation, exhibits a maximum dissipation factor of 0.1% at 60 Hz, and meets UL E71645 and CSA 223507 standards.

Datasheet Summary
Powered by GS/AI

The MPF series consists of oil-filled, metallized polypropylene AC motor run capacitors with 4-prong quick disconnect terminals, designed for air conditioning, refrigeration, and power factor correction applications. This part is available in a round case style with a diameter of 2.5 inches and a height of 3.91 inches. It has a capacitance of 65µF, a rated voltage of 370 Vac, a capacitance tolerance of ±10%, and operates within a temperature range of −40 °C to +70 °C. The capacitor includes a pressure-sensitive interrupter for fail-safe operation, exhibits a maximum dissipation factor of 0.1% at 60 Hz, and meets UL E71645 and CSA 223507 standards.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 24FD3765A-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
24FD3765A-F
Film Paper Film Capacitors 24FD3765A-F
For New Design: Yes Capacitance: 65 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.91 in. Length: — Diameter: 2.5 in.
  • For New Design: Yes
  • Capacitance: 65 µF
  • Voltage AC: 370V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: —
  • Height: 3.91 in.
  • Length: —
  • Diameter: 2.5 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 24FD3765A-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105PPB400K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C253T040CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 25000 microF
View Details
4 suppliers