Cornell DubilierFilm Paper Film Capacitors24FB4435A-F
Description
For New Design: Yes
Capacitance: 35 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 2.91 in.
Length: —
Diameter: 2.5 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 35 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 2.91 in.
Length: —
Diameter: 2.5 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The MPF series provides oil-filled, metallized polypropylene AC motor run capacitors with a rated voltage of 440 Vac, capacitance range of 1 µF to 80 µF, and a capacitance tolerance of ±10%. The 24FB4435A-F is a round case variant with a case height of 2.91 inches, a diameter of 2.5 inches, and is rated for operation from -40 °C to +70 °C with a maximum dissipation factor of 0.1% at 60 Hz. It features a pressure-sensitive interrupter for fail-safe operation and is certified to UL E71645 and CSA 223507. The case is aluminum with tin-plated steel terminals and is encapsulated in an environmentally safe dielectric fluid.
Datasheet Summary Powered by GS/AI
The MPF series provides oil-filled, metallized polypropylene AC motor run capacitors with a rated voltage of 440 Vac, capacitance range of 1 µF to 80 µF, and a capacitance tolerance of ±10%. The 24FB4435A-F is a round case variant with a case height of 2.91 inches, a diameter of 2.5 inches, and is rated for operation from -40 °C to +70 °C with a maximum dissipation factor of 0.1% at 60 Hz. It features a pressure-sensitive interrupter for fail-safe operation and is certified to UL E71645 and CSA 223507. The case is aluminum with tin-plated steel terminals and is encapsulated in an environmentally safe dielectric fluid.
For New Design: Yes
Capacitance: 35 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 2.91 in.
Length: —
Diameter: 2.5 in.