CAP FILM 40UF 10% 440VAC RADIAL
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | 23FB4440 |
| Product Name | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors; Single-Layer |
| Applications | Motors / Motor Starting; Power Factor Correction; Motor Run; Power Factor Correction (PFC) |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |