229TMA010M is a 22,000 µF aluminum electrolytic capacitor rated for 10 VDC, designed for extended life applications with a 2000-hour load life at 105°C. It has a maximum ESR of 0.053 Ω at 120 Hz and 20°C, with a rated ripple current of 2080 mA at 105°C. The capacitor measures 22 mm in diameter and 51 mm in length, and operates over a temperature range of -40°C to +105°C. Capacitance tolerance is +20% at 120 Hz and 20°C.
CAP ALUM 22000UF 20% 10V AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 229TMA010M | 229TMA010M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 22000 microF | 22000 microF |
| Capacitance Tolerance | 20 (+/- %) |