For New Design: Yes
Capacitance: 22,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 35mm
Length: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 22,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 35mm
Length: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 229LMX016M2EE is an aluminum electrolytic capacitor with a capacitance of 22,000 µF and a rated voltage of 16 VDC. It has an ESR of 0.0339 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 3.49 A at 105°C. The dimensions are 35 mm in diameter and 35 mm in length. Operating temperature ranges from -40°C to +105°C for voltages below 100 VDC. It is rated for 5,000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 229LMX016M2EE is an aluminum electrolytic capacitor with a capacitance of 22,000 µF and a rated voltage of 16 VDC. It has an ESR of 0.0339 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 3.49 A at 105°C. The dimensions are 35 mm in diameter and 35 mm in length. Operating temperature ranges from -40°C to +105°C for voltages below 100 VDC. It is rated for 5,000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.